FIXED IND 82UH 120MA 7 OHM SMD Product overview: CM453232-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 120MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 120MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-820KL can be used for catalog matching and distributor lookup.
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
FIXED IND 82UH 120MA 7 OHM SMD
CHIP INDUCTOR, 82UH, 120MA 10% 8MHZ; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-820KL | 118-CM453232-820KLCT-ND | 61J5242 |
| Product Name | SMD 82UH 120MA 7 OHM Inductor and Choke | Fixed Inductors | Chip Inductor, 82Uh, 120Ma 10% 8Mhz; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 82 microH | 82 microH |