Bourns, Inc. Fixed Inductors CM453232-680JL

Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-680JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-680JL-ND
Fixed Inductors CM453232-680JL-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038734-CM453232-680JL
Inductors, Coils, Chokes - Fixed Inductors 1038734-CM453232-680JL
Win Source Part Number: 1038734-CM453232-680 JL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 6Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): NL453232T-680J-PF; PM1812-680J-RC; LBM2016T680J; 78F680J-RC; NLV32T-680J-PF; NLV25T-680J-EF; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CM453232

Win Source Part Number: 1038734-CM453232-680JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 6Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): NL453232T-680J-PF; PM1812-680J-RC; LBM2016T680J; 78F680J-RC; NLV32T-680J-PF; NLV25T-680J-EF;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CM453232

Buy Now Datasheet
SMD 68UH 130MA 6 OHM Inductor and Choke - 71-CM453232-680JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 130MA 6 OHM Inductor and Choke
71-CM453232-680JL
SMD 68UH 130MA 6 OHM Inductor and Choke 71-CM453232-680JL
FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680JL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-680JL-ND 1038734-CM453232-680JL 71-CM453232-680JL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 130MA 6 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details