Bourns, Inc. Fixed Inductors CM453232-5R6KL

Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-5R6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-5R6KLTR-ND
Fixed Inductors CM453232-5R6KLTR-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-5R6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-5R6KLDKR-ND
Fixed Inductors CM453232-5R6KLDKR-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-5R6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-5R6KLCT-ND
Fixed Inductors CM453232-5R6KLCT-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 5.6UH 300MA 1.1OHM Inductor and Choke - 71-CM453232-5R6KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 300MA 1.1OHM Inductor and Choke
71-CM453232-5R6KL
SMD 5.6UH 300MA 1.1OHM Inductor and Choke 71-CM453232-5R6KL
FIXED IND 5.6UH 300MA 1.1OHM SMD Product overview: CM453232-5R6KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 300MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-5R6KL can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 300MA 1.1OHM SMD Product overview: CM453232-5R6KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 300MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-5R6KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381802-CM453232-5R6KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381802-CM453232-5R6KL
Inductors, Coils, Chokes - Fixed Inductors 1381802-CM453232-5R6KL
Win Source Part Number: 1381802-CM453232-5R6 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 5.6 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 pcs Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 33MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 300 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CM453232 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381802-CM453232-5R6KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 5.6 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500 pcs
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 33MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CM453232
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Bourns - 61J5228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Bourns
61J5228
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Bourns 61J5228
CHIP INDUCTOR 5.6UH 300MA 10% 33MHZ; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 5.6UH 300MA 10% 33MHZ; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-5R6KLTR-ND 71-CM453232-5R6KL 1381802-CM453232-5R6KL 61J5228
Product Name Fixed Inductors SMD 5.6UH 300MA 1.1OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data