56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
FIXED IND 56UH 135MA 5.5 OHM SMD Product overview: CM453232-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 135MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 135MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-560KL can be used for catalog matching and distributor lookup.
INDUCTOR, 56UH, 135MA, 10%, 9MHz; Inductance:56µH; DC Resistance Max:5.5ohm; Self Resonant Frequency:9MHz; DC Current Rating:135mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CM453232-560KLCT-ND | 71-CM453232-560KL | 83R8546 |
| Product Name | Fixed Inductors | SMD 56UH 135MA 5.5 OHM Inductor and Choke | Inductor, 56Uh, 135Ma, 10%, 9Mhz; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |