Bourns, Inc. Fixed Inductors CM453232-560JL

Description
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-560JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-560JL-ND
Fixed Inductors CM453232-560JL-ND
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 56UH 135MA 5.5 OHM Inductor and Choke - 71-CM453232-560JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 135MA 5.5 OHM Inductor and Choke
71-CM453232-560JL
SMD 56UH 135MA 5.5 OHM Inductor and Choke 71-CM453232-560JL
FIXED IND 56UH 135MA 5.5 OHM SMD Product overview: CM453232-560JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 135MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 135MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-560JL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 135MA 5.5 OHM SMD Product overview: CM453232-560JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 135MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 135MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-560JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-560JL-ND 71-CM453232-560JL
Product Name Fixed Inductors SMD 56UH 135MA 5.5 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details