Manufacturer: Bourns Inc.
Win Source Part Number: 1162149-CM453232-471
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
FIXED IND 470UH 62MA 26 OHM SMD Product overview: CM453232-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-471KL can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
FIXED IND 470UH 62MA 26 OHM SMD
CHIP INDUCTOR, 470UH 62MA 10% 12MHZ; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshiel
INDUCTOR, 470UH, 10%, UNSHIELDED; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshiel
INDUCTOR, 470UH, 62MA, 10%, 3MHz, FULL REEL; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshiel
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES
INDUCTOR, 470UH, 4532 CASE; Inductance:470µH; Product Range:CM453232 Series; DC Current Rating:62mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1162149-CM453232-471KL | 71-CM453232-471KL | CM453232-471KLDKR-ND | CM453232-471KL | 61J5226 | 38AC0793 | 79AH0073 | 38K0538 |
| Product Name | Fixed Inductors - CM453232-471KL | SMD 470UH 62MA 26 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Chip Inductor, 470Uh 62Ma 10% 12Mhz; Inductance Bourns | Inductor, 470Uh, 10%, Unshielded; Inductance Bourns | Magnetics Chip Inductor Rohs Compliant Bourns | Inductor, 470Uh, 4532 Case; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||||
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH | 470 microH |