Bourns, Inc. SMD 470UH 62MA 26 OHM Inductor and Choke CM453232-471JL

Description
FIXED IND 470UH 62MA 26 OHM SMD Product overview: CM453232-471JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-471JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 62MA 26 OHM SMD Product overview: CM453232-471JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-471JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470UH 62MA 26 OHM Inductor and Choke - 71-CM453232-471JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 62MA 26 OHM Inductor and Choke
71-CM453232-471JL
SMD 470UH 62MA 26 OHM Inductor and Choke 71-CM453232-471JL
FIXED IND 470UH 62MA 26 OHM SMD Product overview: CM453232-471JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-471JL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 62MA 26 OHM SMD Product overview: CM453232-471JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-471JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM453232-471JLCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-471JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 62MA 26 OHM SMD

FIXED IND 470UH 62MA 26 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CM453232-471JLTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038731-CM453232-471JL
Inductors, Coils, Chokes - Fixed Inductors 1038731-CM453232-471JL
Win Source Part Number: 1038731-CM453232-471 JL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 26Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): NL453232T-471J-PF; PM1812-471J-RC; LQH43MN471J03L; LQH32MN471J23L; AIUR-04-471J; NLV32T-471J-PF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 62 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-471JL-ND,-C M453232-471JLCT,CM45 3232-471JLTR,-CM4532 32-471JLTR,CM453232- 471JLCT Base Product Number: CM453232

Win Source Part Number: 1038731-CM453232-471JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 26Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): NL453232T-471J-PF; PM1812-471J-RC; LQH43MN471J03L; LQH32MN471J23L; AIUR-04-471J; NLV32T-471J-PF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 62 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-471JL-ND,-CM453232-471JLCT,CM453232-471JLTR,-CM453232-471JLTR,CM453232-471JLCT
Base Product Number: CM453232

Buy Now Datasheet
Chip Inductor, 470Uh, 62Ma, 5% 3Mhz, Full Reel; Inductance Bourns - 61J5225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Uh, 62Ma, 5% 3Mhz, Full Reel; Inductance Bourns
61J5225
Chip Inductor, 470Uh, 62Ma, 5% 3Mhz, Full Reel; Inductance Bourns 61J5225
CHIP INDUCTOR, 470UH, 62MA, 5% 3MHZ, FULL REEL; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

CHIP INDUCTOR, 470UH, 62MA, 5% 3MHZ, FULL REEL; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-471JL 118-CM453232-471JLCT-ND 1038731-CM453232-471JL 61J5225
Product Name SMD 470UH 62MA 26 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Chip Inductor, 470Uh, 62Ma, 5% 3Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details