47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
FIXED IND 47UH 140MA 5 OHM SMD Product overview: CM453232-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 140MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 140MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-470KL can be used for catalog matching and distributor lookup.
CHIP INDUCTOR, 47UH, 170MA 10% 3MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 47UH, 140MA, 10%, 10MHz, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
Surface Mount High Frequency Inductor, CM453232 Series, 47 H, 10%, 1812 [4532 Metric], 10 MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM453232-470KLCT-ND | 6934344 | 71-CM453232-470KL | 61J5223 | 40Y8547 |
| Product Name | Fixed Inductors | Surface Mount Inductors | SMD 47UH 140MA 5 OHM Inductor and Choke | Chip Inductor, 47Uh, 170Ma 10% 3Mhz; Inductance Bourns | Surface Mount High Frequency Inductor, Cm453232 Series, 47 H, 10%, 1812 [4532 Metric], 10 Mhz Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |