Bourns, Inc. Inductor, 47Uh, 140Ma, 10%, 10Mhz, Full Reel; Inductance Bourns CM453232-470KL.

Description
INDUCTOR, 47UH, 140MA, 10%, 10MHz, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:140mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Q Factor:50 RoHS Compliant: Yes
Description
INDUCTOR, 47UH, 140MA, 10%, 10MHz, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:140mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Q Factor:50 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 140Ma, 10%, 10Mhz, Full Reel; Inductance Bourns - 27AC1892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 140Ma, 10%, 10Mhz, Full Reel; Inductance Bourns
27AC1892
Inductor, 47Uh, 140Ma, 10%, 10Mhz, Full Reel; Inductance Bourns 27AC1892
INDUCTOR, 47UH, 140MA, 10%, 10MHz, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:140mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Q Factor:50 RoHS Compliant: Yes

INDUCTOR, 47UH, 140MA, 10%, 10MHz, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:140mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Q Factor:50 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1892
Product Name Inductor, 47Uh, 140Ma, 10%, 10Mhz, Full Reel; Inductance Bourns
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details