Bourns, Inc. 3.9UH 330MA 900MOHM Inductor and Choke CM453232-3R9KL

Description
FIXED IND 3.9UH 330MA 900MOHM SM Product overview: CM453232-3R9KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R9KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 330MA 900MOHM SM Product overview: CM453232-3R9KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R9KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9UH 330MA 900MOHM Inductor and Choke - 71-CM453232-3R9KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 330MA 900MOHM Inductor and Choke
71-CM453232-3R9KL
3.9UH 330MA 900MOHM Inductor and Choke 71-CM453232-3R9KL
FIXED IND 3.9UH 330MA 900MOHM SM Product overview: CM453232-3R9KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R9KL can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 330MA 900MOHM SM Product overview: CM453232-3R9KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 330MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 330MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R9KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038729-CM453232-3R9KL
Inductors, Coils, Chokes - Fixed Inductors 1038729-CM453232-3R9KL
Win Source Part Number: 1038729-CM453232-3R9 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.9 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AIML-0805-3R9K-T; LQH32MN3R9K23L; LQM21NN3R9K10L; LK21253R9K-T; CV201210-3R9K; 77F3R9K-TR-RC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 330 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-CM453232-3R9KLTR ,118-CM453232-3R9KLD KR,118-CM453232-3R9K LCT,CM453232-3R9KL-N D Base Product Number: CM453232

Win Source Part Number: 1038729-CM453232-3R9KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.9 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AIML-0805-3R9K-T; LQH32MN3R9K23L; LQM21NN3R9K10L; LK21253R9K-T; CV201210-3R9K; 77F3R9K-TR-RC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 330 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-CM453232-3R9KLTR,118-CM453232-3R9KLDKR,118-CM453232-3R9KLCT,CM453232-3R9KL-ND
Base Product Number: CM453232

Buy Now Datasheet
Fixed Inductors - 118-CM453232-3R9KLTR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-3R9KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9UH 330MA 900 MOHM

FIXED IND 3.9UH 330MA 900 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CM453232-3R9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9UH 330MA 900 MOHM

FIXED IND 3.9UH 330MA 900 MOHM

Buy Now Datasheet
Chip Inductor 3.9Uh 330Ma 10% 40Mhz; Inductance Bourns - 61J5211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 3.9Uh 330Ma 10% 40Mhz; Inductance Bourns
61J5211
Chip Inductor 3.9Uh 330Ma 10% 40Mhz; Inductance Bourns 61J5211
CHIP INDUCTOR 3.9UH 330MA 10% 40MHZ; Inductance:3.9µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:330mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 3.9UH 330MA 10% 40MHZ; Inductance:3.9µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:330mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.9Uh, 330Ma, 10%, 40Mhz; Inductance Bourns - 83R8537 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 330Ma, 10%, 40Mhz; Inductance Bourns
83R8537
Inductor, 3.9Uh, 330Ma, 10%, 40Mhz; Inductance Bourns 83R8537
INDUCTOR, 3.9UH, 330MA, 10%, 40MHz; Inductance:3.9µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:330mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.9UH, 330MA, 10%, 40MHz; Inductance:3.9µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:330mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-3R9KL 1038729-CM453232-3R9KL 118-CM453232-3R9KLTR-ND 61J5211 83R8537
Product Name 3.9UH 330MA 900MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Chip Inductor 3.9Uh 330Ma 10% 40Mhz; Inductance Bourns Inductor, 3.9Uh, 330Ma, 10%, 40Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.9 microH 3.9 microH 3.9 microH 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details