Bourns, Inc. Fixed Inductors CM453232-391KL

Description
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 390UH 80MA 18 OHM Inductor and Choke - 71-CM453232-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 80MA 18 OHM Inductor and Choke
71-CM453232-391KL
SMD 390UH 80MA 18 OHM Inductor and Choke 71-CM453232-391KL
FIXED IND 390UH 80MA 18 OHM SMD Product overview: CM453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 80MA 18 OHM SMD Product overview: CM453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038727-CM453232-391KL
Inductors, Coils, Chokes - Fixed Inductors 1038727-CM453232-391KL
Win Source Part Number: 1038727-CM453232-391 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 18Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AIUR-03-391K; AISM-1812-391K-T; LQH32CN391K23L; LQH43NN391K03L; LQH43MN391K03L; RLB0608-391KL; LHL08TB391K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-391KL-ND,11 8-CM453232-391KLDKR, 118-CM453232-391KLTR ,118-CM453232-391KLC T Base Product Number: CM453232

Win Source Part Number: 1038727-CM453232-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 18Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AIUR-03-391K; AISM-1812-391K-T; LQH32CN391K23L; LQH43NN391K03L; LQH43MN391K03L; RLB0608-391KL; LHL08TB391K;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-391KL-ND,118-CM453232-391KLDKR,118-CM453232-391KLTR,118-CM453232-391KLCT
Base Product Number: CM453232

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-391KLCT-ND 71-CM453232-391KL 1038727-CM453232-391KL
Product Name Fixed Inductors SMD 390UH 80MA 18 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details