Bourns, Inc. Fixed Inductors CM453232-391JL

Description
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-391JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-391JLTR-ND
Fixed Inductors CM453232-391JLTR-ND
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-391JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-391JLDKR-ND
Fixed Inductors CM453232-391JLDKR-ND
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-391JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-391JLCT-ND
Fixed Inductors CM453232-391JLCT-ND
390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 18Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 390UH 80MA 18 OHM Inductor and Choke - 71-CM453232-391JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 80MA 18 OHM Inductor and Choke
71-CM453232-391JL
SMD 390UH 80MA 18 OHM Inductor and Choke 71-CM453232-391JL
FIXED IND 390UH 80MA 18 OHM SMD Product overview: CM453232-391JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-391JL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 80MA 18 OHM SMD Product overview: CM453232-391JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-391JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 390Uh, 80Ma, 5% 3Mhz; Inductance Bourns - 61J5218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 390Uh, 80Ma, 5% 3Mhz; Inductance Bourns
61J5218
Chip Inductor, 390Uh, 80Ma, 5% 3Mhz; Inductance Bourns 61J5218
CHIP INDUCTOR, 390UH, 80MA, 5% 3MHZ; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 390UH, 80MA, 5% 3MHZ; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 390Uh, 80Ma, 5%, 3Mhz; Inductance Bourns - 83R8541 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 80Ma, 5%, 3Mhz; Inductance Bourns
83R8541
Inductor, 390Uh, 80Ma, 5%, 3Mhz; Inductance Bourns 83R8541
INDUCTOR, 390UH, 80MA, 5%, 3MHz; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 390UH, 80MA, 5%, 3MHz; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-391JLTR-ND 71-CM453232-391JL 61J5218 83R8541
Product Name Fixed Inductors SMD 390UH 80MA 18 OHM Inductor and Choke Chip Inductor, 390Uh, 80Ma, 5% 3Mhz; Inductance Bourns Inductor, 390Uh, 80Ma, 5%, 3Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details