FIXED IND 33UH 160MA 4 OHM SMD Product overview: CM453232-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 160MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 160MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-330KL can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Win Source Part Number: 962018-CM453232-330K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 4Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AISM-1812-330K-T; LBC2518T330K; CBC2518T330KV; NLCV25T-330K-EF; NLCV25T-330K-PF; LBC2016T330K; LQH32MN330K23LCM4532
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-330KLTR,CM4
Base Product Number: CM453232
CHIP INDUCTOR, 33UH 160MA 10% 11MHZ; Inductance:33µH; RMS Current (Irms):-; Inductor Construction:Unshiel
INDUCTOR, 33UH, 10%, UNSHIELDED; Inductance:33µH; RMS Current (Irms):-; Inductor Construction:Unshiel
INDUCTOR, 33UH, 160MA, 10%, 11MHz, FULL REEL; Inductance:33µH; RMS Current (Irms):-; Inductor Construction:Unshiel
INDUCTOR, 33.0UH, 4532 CASE; Inductance:33µH; Product Range:CM453232 Series; DC Current Rating:160mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou
FIXED IND 33UH 160MA 4 OHM SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466195 | 71-CM453232-330KL | CM453232-330KLCT-ND | 962018-CM453232-330KL | 61J5213 | 38AC0792 | 83R8538 | 38K0534 | CM453232-330KL |
| Product Name | Surface Mount Inductors | SMD 33UH 160MA 4 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Chip Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Bourns | Inductor, 33Uh, 10%, Unshielded; Inductance Bourns | Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Bourns | Inductor, 33.0Uh, 4532 Case; Inductance Bourns | Fixed Inductors |
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | |
| Rated DC Current | 160 milliamps | 160 milliamps | 160 milliamps | 160 milliamps | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 4532 | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |