Bourns, Inc. Fixed Inductors CM453232-330JL

Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-330JLTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-330JLCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-330JLDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 33UH 160MA 4 OHM Inductor and Choke - 71-CM453232-330JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 160MA 4 OHM Inductor and Choke
71-CM453232-330JL
SMD 33UH 160MA 4 OHM Inductor and Choke 71-CM453232-330JL
FIXED IND 33UH 160MA 4 OHM SMD Product overview: CM453232-330JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 160MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 160MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-330JL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 160MA 4 OHM SMD Product overview: CM453232-330JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 160MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 160MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-330JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-330JLTR-ND 71-CM453232-330JL
Product Name Fixed Inductors SMD 33UH 160MA 4 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details