Bourns, Inc. Fixed Inductors CM453232-2R7KL

Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-2R7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-2R7KLDKR-ND
Fixed Inductors CM453232-2R7KLDKR-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-2R7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-2R7KLTR-ND
Fixed Inductors CM453232-2R7KLTR-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-2R7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-2R7KLCT-ND
Fixed Inductors CM453232-2R7KLCT-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
2.7UH 370MA 750MOHM Inductor and Choke - 71-CM453232-2R7KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 370MA 750MOHM Inductor and Choke
71-CM453232-2R7KL
2.7UH 370MA 750MOHM Inductor and Choke 71-CM453232-2R7KL
FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7KL can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 370MA 750MOHM SM Product overview: CM453232-2R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 370MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 370MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-2R7KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 2.7Uh 370Ma 10% 50Mhz; Inductance Bourns - 61J5199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 2.7Uh 370Ma 10% 50Mhz; Inductance Bourns
61J5199
Chip Inductor 2.7Uh 370Ma 10% 50Mhz; Inductance Bourns 61J5199
CHIP INDUCTOR 2.7UH 370MA 10% 50MHZ; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Length:4.5mmRoHS Compliant: Yes

CHIP INDUCTOR 2.7UH 370MA 10% 50MHZ; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Uh, 370Ma, 10%, 50Mhz; Inductance Bourns - 83R8532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 370Ma, 10%, 50Mhz; Inductance Bourns
83R8532
Inductor, 2.7Uh, 370Ma, 10%, 50Mhz; Inductance Bourns 83R8532
INDUCTOR, 2.7UH, 370MA, 10%, 50MHz; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 2.7UH, 370MA, 10%, 50MHz; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-2R7KLDKR-ND 71-CM453232-2R7KL 61J5199
Product Name Fixed Inductors 2.7UH 370MA 750MOHM Inductor and Choke Chip Inductor 2.7Uh 370Ma 10% 50Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details