Bourns, Inc. Fixed Inductors CM453232-270KL

Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-270KLCT-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 170MA 3.6 OHM SMD

FIXED IND 27UH 170MA 3.6 OHM SMD

Buy Now Datasheet
SMD 27UH 170MA 3.6 OHM Inductor and Choke - 71-CM453232-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 170MA 3.6 OHM Inductor and Choke
71-CM453232-270KL
SMD 27UH 170MA 3.6 OHM Inductor and Choke 71-CM453232-270KL
FIXED IND 27UH 170MA 3.6 OHM SMD Product overview: CM453232-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 170MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 170MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 170MA 3.6 OHM SMD Product overview: CM453232-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 170MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 170MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 27Uh 170Ma 10% 12Mhz; Inductance Bourns - 61J5205 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 27Uh 170Ma 10% 12Mhz; Inductance Bourns
61J5205
Chip Inductor, 27Uh 170Ma 10% 12Mhz; Inductance Bourns 61J5205
CHIP INDUCTOR, 27UH 170MA 10% 12MHZ; Inductance:27µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:12MHz; DC Current Rating:170mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 27UH 170MA 10% 12MHZ; Inductance:27µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:12MHz; DC Current Rating:170mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-270KLCT-ND 71-CM453232-270KL 61J5205
Product Name Fixed Inductors SMD 27UH 170MA 3.6 OHM Inductor and Choke Chip Inductor, 27Uh 170Ma 10% 12Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details