FIXED IND 220UH 100MA 10 OHM SMD Product overview: CM453232-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-221KL can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
FIXED IND 220UH 100MA 10 OHM SMD
CHIP INDUCTOR, 220UH, 25MA 10% 7MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 220UH, 100MA, 10%, 4MHz, FULL REEL; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
Surface Mount High Frequency Inductor, CM453232 Series, 220 H, 10%, 1812 [4532 Metric], 4 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-221KL | CM453232-221KLTR-ND | CM453232-221KL | 61J5203 | 40Y8544 |
| Product Name | SMD 220UH 100MA 10 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Chip Inductor, 220Uh, 25Ma 10% 7Mhz; Inductance Bourns | Surface Mount High Frequency Inductor, Cm453232 Series, 220 H, 10%, 1812 [4532 Metric], 4 Mhz Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 220 microH | 220 microH | 220 microH |