Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors CM453232-220KL

Description
Win Source Part Number: 1113781-CM453232-220 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): CM453232-220KL.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 180 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-220KLDKR,CM 453232-220KLCT,CM453 232-220KLTR,CM453232 -220KL-ND,CM45323222 0KL Base Product Number: CM453232
Request a Quote Datasheet
Description
Win Source Part Number: 1113781-CM453232-220 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): CM453232-220KL.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 180 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-220KLDKR,CM 453232-220KLCT,CM453 232-220KLTR,CM453232 -220KL-ND,CM45323222 0KL Base Product Number: CM453232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1113781-CM453232-220KL
Inductors, Coils, Chokes - Fixed Inductors 1113781-CM453232-220KL
Win Source Part Number: 1113781-CM453232-220 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): CM453232-220KL.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 180 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-220KLDKR,CM 453232-220KLCT,CM453 232-220KLTR,CM453232 -220KL-ND,CM45323222 0KL Base Product Number: CM453232

Win Source Part Number: 1113781-CM453232-220KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 3.2Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): CM453232-220KL.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-220KLDKR,CM453232-220KLCT,CM453232-220KLTR,CM453232-220KL-ND,CM453232220KL
Base Product Number: CM453232

Buy Now Datasheet
Fixed Inductors - CM453232-220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-220KLTR-ND
Fixed Inductors CM453232-220KLTR-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-220KLCT-ND
Fixed Inductors CM453232-220KLCT-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-220KLDKR-ND
Fixed Inductors CM453232-220KLDKR-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 22UH 180MA 3.2 OHM Inductor and Choke - 71-CM453232-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 180MA 3.2 OHM Inductor and Choke
71-CM453232-220KL
SMD 22UH 180MA 3.2 OHM Inductor and Choke 71-CM453232-220KL
FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: CM453232-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: CM453232-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS - 70154275 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS
70154275
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS 70154275
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS

INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS

Supplier's Site
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Bourns - 61J5201 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Bourns
61J5201
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Bourns 61J5201
CHIP INDUCTOR, 22UH 180MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:180mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM45 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 22UH 180MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:180mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM45 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 180Ma, 10%, 13Mhz, Full Reel; Inductance Bourns - 83R8533 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 180Ma, 10%, 13Mhz, Full Reel; Inductance Bourns
83R8533
Inductor, 22Uh, 180Ma, 10%, 13Mhz, Full Reel; Inductance Bourns 83R8533
INDUCTOR, 22UH, 180MA, 10%, 13MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:180mA; Product Range:CM45 Series; Inductance Tolerance:± 10%; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 22UH, 180MA, 10%, 13MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:180mA; Product Range:CM45 Series; Inductance Tolerance:± 10%; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns - 38AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns
38AC0791
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns 38AC0791
INDUCTOR, 22UH, 10%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:CM45 Series; Power Inductor Case:1812 [4532 Metric]; DC Resistance Max:3.2ohm; RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:CM45 Series; Power Inductor Case:1812 [4532 Metric]; DC Resistance Max:3.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 Mhz Rohs Compliant Bourns - 38K0532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 Mhz Rohs Compliant Bourns
38K0532
Surface Mount High Frequency Inductor, Cm453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 Mhz Rohs Compliant Bourns 38K0532
Surface Mount High Frequency Inductor, CM453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CM453232-220KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-220KL
Fixed Inductors CM453232-220KL
FIXED IND 22UH 180MA 3.2 OHM SMD

FIXED IND 22UH 180MA 3.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1113781-CM453232-220KL CM453232-220KLTR-ND 71-CM453232-220KL 70154275 61J5201 83R8533 38AC0791 38K0532 CM453232-220KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 22UH 180MA 3.2 OHM Inductor and Choke INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Bourns Inductor, 22Uh, 180Ma, 10%, 13Mhz, Full Reel; Inductance Bourns Inductor, 22Uh, 10%, Unshielded; Inductance Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 22 H, 10%, 1812 [4532 Metric], 13 Mhz Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details