Bourns, Inc. END - OF - LIFE - CM453232-1R8KL CM453232-1R8KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162144-CM453232-1R8 KL Series: CM45 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 390mA Shielding: Unshielded Inductance: 1.8μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 60MHz Test Frequency: 7.96MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: CM45 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Manufacturer Homepage: www.bourns.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): ELJFB1R8KF3; IMC-18121.8uH±5%; ELJFB1R8KF2; Introduction Date: February 27, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162144-CM453232-1R8 KL Series: CM45 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 390mA Shielding: Unshielded Inductance: 1.8μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 60MHz Test Frequency: 7.96MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: CM45 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Manufacturer Homepage: www.bourns.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): ELJFB1R8KF3; IMC-18121.8uH±5%; ELJFB1R8KF2; Introduction Date: February 27, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - CM453232-1R8KL
1162144-CM453232-1R8KL
END - OF - LIFE - CM453232-1R8KL 1162144-CM453232-1R8KL
Manufacturer: Bourns Inc. Win Source Part Number: 1162144-CM453232-1R8 KL Series: CM45 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 390mA Shielding: Unshielded Inductance: 1.8μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 60MHz Test Frequency: 7.96MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: CM45 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Manufacturer Homepage: www.bourns.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): ELJFB1R8KF3; IMC-18121.8uH±5%; ELJFB1R8KF2; Introduction Date: February 27, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1162144-CM453232-1R8KL
Series: CM45
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 390mA
Shielding: Unshielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Test Frequency: 7.96MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: CM45
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): ELJFB1R8KF3; IMC-18121.8uH±5%; ELJFB1R8KF2;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CM453232-1R8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R8KLDKR-ND
Fixed Inductors CM453232-1R8KLDKR-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R8KLCT-ND
Fixed Inductors CM453232-1R8KLCT-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R8KLTR-ND
Fixed Inductors CM453232-1R8KLTR-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
1.8UH 390MA 650MOHM Inductor and Choke - 71-CM453232-1R8KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 390MA 650MOHM Inductor and Choke
71-CM453232-1R8KL
1.8UH 390MA 650MOHM Inductor and Choke 71-CM453232-1R8KL
FIXED IND 1.8UH 390MA 650MOHM SM Product overview: CM453232-1R8KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R8KL can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 390MA 650MOHM SM Product overview: CM453232-1R8KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R8KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 1.8Uh 390Ma 10% 60Mhz; Inductance Bourns - 61J5177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1.8Uh 390Ma 10% 60Mhz; Inductance Bourns
61J5177
Chip Inductor 1.8Uh 390Ma 10% 60Mhz; Inductance Bourns 61J5177
CHIP INDUCTOR 1.8UH 390MA 10% 60MHZ; Inductance:1.8µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:60MHz; DC Current Rating:390mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Length:4.5mmRoHS Compliant: Yes

CHIP INDUCTOR 1.8UH 390MA 10% 60MHZ; Inductance:1.8µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:60MHz; DC Current Rating:390mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1162144-CM453232-1R8KL CM453232-1R8KLDKR-ND 71-CM453232-1R8KL 61J5177
Product Name END - OF - LIFE - CM453232-1R8KL Fixed Inductors 1.8UH 390MA 650MOHM Inductor and Choke Chip Inductor 1.8Uh 390Ma 10% 60Mhz; Inductance Bourns
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Rated DC Current 390 milliamps 390 milliamps
DCR 0.6500 ohms 0.6500 ohms 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3900 microH
View Details
2 suppliers
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-421 0402FL-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details