FIXED IND 1.2UH 430MA 550MOHM SM Product overview: CM453232-1R2JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 430MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 430MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R2JL can be used for catalog matching and distributor lookup.
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-1R2JL | CM453232-1R2JLTR-ND |
| Product Name | 1.2UH 430MA 550MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1.2 microH |