Bourns, Inc. Fixed Inductors - CM453232-1R0KL CM453232-1R0KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029566-CM453232-1R0 KL Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 1μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 100MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029566-CM453232-1R0 KL Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 1μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 100MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CM453232-1R0KL
1029566-CM453232-1R0KL
Fixed Inductors - CM453232-1R0KL 1029566-CM453232-1R0KL
Manufacturer: Bourns Inc. Win Source Part Number: 1029566-CM453232-1R0 KL Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 1μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 100MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029566-CM453232-1R0KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 450mA
Inductance: 1μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1UH 450MA 500 MOHM Inductor and Choke - 71-CM453232-1R0KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 450MA 500 MOHM Inductor and Choke
71-CM453232-1R0KL
SMD 1UH 450MA 500 MOHM Inductor and Choke 71-CM453232-1R0KL
FIXED IND 1UH 450MA 500 MOHM SMD Product overview: CM453232-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R0KL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 450MA 500 MOHM SMD Product overview: CM453232-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R0KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 6927778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927778
Surface Mount Inductors 6927778
Bourns CM453232-1R0KL

Bourns CM453232-1R0KL

Supplier's Site
Surface Mount Inductors - 6927778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927778P
Surface Mount Inductors 6927778P
Bourns CM453232-1R0KL

Bourns CM453232-1R0KL

Supplier's Site
Surface Mount Inductors - 1729541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729541
Surface Mount Inductors 1729541
Bourns CM453232-1R0KL

Bourns CM453232-1R0KL

Supplier's Site
Fixed Inductors - CM453232-1R0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R0KLDKR-ND
Fixed Inductors CM453232-1R0KLDKR-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R0KLTR-ND
Fixed Inductors CM453232-1R0KLTR-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R0KLCT-ND
Fixed Inductors CM453232-1R0KLCT-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR, SMT, SMD, 10% 1.0UH - 70153817 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, SMT, SMD, 10% 1.0UH
70153817
INDUCTOR, SMT, SMD, 10% 1.0UH 70153817
INDUCTOR, SMT, SMD, 10% 1.0UH

INDUCTOR, SMT, SMD, 10% 1.0UH

Supplier's Site
Chip Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Bourns - 61J5171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Bourns
61J5171
Chip Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Bourns 61J5171
CHIP INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, 450Ma, 10%, 100Mhz, Full Reel; Inductance Bourns - 83R8521 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 450Ma, 10%, 100Mhz, Full Reel; Inductance Bourns
83R8521
Inductor, 1Uh, 450Ma, 10%, 100Mhz, Full Reel; Inductance Bourns 83R8521
INDUCTOR, 1UH, 450MA, 10%, 100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:100MHz; DC Current Rating:450mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; No. of Pins:2RoHS Compliant: Yes

INDUCTOR, 1UH, 450MA, 10%, 100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:100MHz; DC Current Rating:450mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Magnetics Chip Inductor Rohs Compliant Bourns - 81AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
81AC7729
Magnetics Chip Inductor Rohs Compliant Bourns 81AC7729
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant Bourns - 40Y8540 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant Bourns
40Y8540
Surface Mount High Frequency Inductor, Cm453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant Bourns 40Y8540
Surface Mount High Frequency Inductor, CM453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029566-CM453232-1R0KL 71-CM453232-1R0KL 6927778 6927778P CM453232-1R0KLDKR-ND 70153817 61J5171 83R8521 81AC7729 40Y8540
Product Name Fixed Inductors - CM453232-1R0KL SMD 1UH 450MA 500 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors INDUCTOR, SMT, SMD, 10% 1.0UH Chip Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Bourns Inductor, 1Uh, 450Ma, 10%, 100Mhz, Full Reel; Inductance Bourns Magnetics Chip Inductor Rohs Compliant Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details