Bourns, Inc. Fixed Inductors CM453232-181JL

Description
FIXED IND 180UH 102MA 9.5 OHM
Request a Quote Datasheet
Description
FIXED IND 180UH 102MA 9.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-181JLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 102MA 9.5 OHM

FIXED IND 180UH 102MA 9.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-CM453232-181JLTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-181JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 102MA 9.5 OHM

FIXED IND 180UH 102MA 9.5 OHM

Buy Now Datasheet
SMD 180UH 102MA 9.5OHM Inductor and Choke - 71-CM453232-181JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 102MA 9.5OHM Inductor and Choke
71-CM453232-181JL
SMD 180UH 102MA 9.5OHM Inductor and Choke 71-CM453232-181JL
FIXED IND 180UH 102MA 9.5OHM SMD Product overview: CM453232-181JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 102MA, 9.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 102MA, 9.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-181JL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 102MA 9.5OHM SMD Product overview: CM453232-181JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 102MA, 9.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 102MA, 9.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-181JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 180Uh, 102Ma 5% 5Mhz; Inductance Bourns - 61J5194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 180Uh, 102Ma 5% 5Mhz; Inductance Bourns
61J5194
Chip Inductor, 180Uh, 102Ma 5% 5Mhz; Inductance Bourns 61J5194
CHIP INDUCTOR, 180UH, 102MA 5% 5MHZ; Inductance:180µH; DC Resistance Max:9.5ohm; Self Resonant Frequency:5MHz; DC Current Rating:102mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 180UH, 102MA 5% 5MHZ; Inductance:180µH; DC Resistance Max:9.5ohm; Self Resonant Frequency:5MHz; DC Current Rating:102mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-181JLCT-ND 71-CM453232-181JL 61J5194
Product Name Fixed Inductors SMD 180UH 102MA 9.5OHM Inductor and Choke Chip Inductor, 180Uh, 102Ma 5% 5Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details