Bourns, Inc. Fixed Inductors - CM453232-151KL CM453232-151KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004970-CM453232-151 KL Packaging: Reel - TR Type: Wirewound Current Rating: 105mA Inductance: 150μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004970-CM453232-151 KL Packaging: Reel - TR Type: Wirewound Current Rating: 105mA Inductance: 150μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CM453232-151KL
1004970-CM453232-151KL
Fixed Inductors - CM453232-151KL 1004970-CM453232-151KL
Manufacturer: Bourns Inc. Win Source Part Number: 1004970-CM453232-151 KL Packaging: Reel - TR Type: Wirewound Current Rating: 105mA Inductance: 150μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1004970-CM453232-151KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 105mA
Inductance: 150μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CM453232-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151KLCT-ND
Fixed Inductors CM453232-151KLCT-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151KLDKR-ND
Fixed Inductors CM453232-151KLDKR-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151KLTR-ND
Fixed Inductors CM453232-151KLTR-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 150UH 105MA 9 OHM Inductor and Choke - 71-CM453232-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 105MA 9 OHM Inductor and Choke
71-CM453232-151KL
SMD 150UH 105MA 9 OHM Inductor and Choke 71-CM453232-151KL
FIXED IND 150UH 105MA 9 OHM SMD Product overview: CM453232-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 105MA 9 OHM SMD Product overview: CM453232-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-151KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-151KL
Fixed Inductors CM453232-151KL
FIXED IND 150UH 105MA 9 OHM SMD

FIXED IND 150UH 105MA 9 OHM SMD

Supplier's Site Datasheet
Chip Inductor, 150Uh 105Ma 10% 5Mhz; Inductance Bourns - 61J5191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Uh 105Ma 10% 5Mhz; Inductance Bourns
61J5191
Chip Inductor, 150Uh 105Ma 10% 5Mhz; Inductance Bourns 61J5191
CHIP INDUCTOR, 150UH 105MA 10% 5MHZ; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 150UH 105MA 10% 5MHZ; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 105Ma, 10%, 5Mhz; Inductance Bourns - 83R8529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 105Ma, 10%, 5Mhz; Inductance Bourns
83R8529
Inductor, 150Uh, 105Ma, 10%, 5Mhz; Inductance Bourns 83R8529
INDUCTOR, 150UH, 105MA, 10%, 5MHz; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 150UH, 105MA, 10%, 5MHz; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Bourns - 75Y0426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Bourns
75Y0426
Surface Mount High Frequency Inductor, Cm453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Bourns 75Y0426
Surface Mount High Frequency Inductor, CM453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS - 70154276 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS
70154276
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS 70154276
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS

INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1004970-CM453232-151KL CM453232-151KLCT-ND 71-CM453232-151KL CM453232-151KL 61J5191 83R8529 75Y0426 70154276
Product Name Fixed Inductors - CM453232-151KL Fixed Inductors SMD 150UH 105MA 9 OHM Inductor and Choke Fixed Inductors Chip Inductor, 150Uh 105Ma 10% 5Mhz; Inductance Bourns Inductor, 150Uh, 105Ma, 10%, 5Mhz; Inductance Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Bourns INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers