FIXED IND 1MH 30MA 40 OHM SMD Product overview: CM453232-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 30MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 30MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-102KL can be used for catalog matching and distributor lookup.
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
CM453232 Series Surface Mount Chip Inductors
General Specifications
Temperature Rise: 20°C max. Ambient Temperature: 80°C max. Operating Temperature: –20°C to +100°C.
Storage Temperature: –40°C to +100°C. CM16, CM25, CM32: Resistance to Soldering Heat: 260°C, 5 seconds. CM45: Resistance to Soldering Heat: 245°C, 5 seconds.
Features
FIXED IND 1MH 30MA 40 OHM SMD
CHIP INDUCTOR, 1000UH, 30MA, 10%, 2.5MHZ; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes
Surface Mount High Frequency Inductor, CM453232 Series, 1 mH, 10%, 1812 [4532 Metric], 2.5 MHz RoHS Compliant: Yes
INDUCTOR, 1MH, 30MA, 10%, 2.5MHZ, FULL REEL; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-102KL | CM453232-102KLTR-ND | 7633222P | 7633222 | 70153478 | CM453232-102KL | 61J5183 | 47Y7150 | 66K0327 |
| Product Name | SMD 1MH 30MA 40 OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor;RF;Ind 1000uH;Tol +/-10%;Cur 30mA;SMT;Case 1812;DCR 40 Ohms | Fixed Inductors | Chip Inductor, 1000Uh, 30Ma, 10%, 2.5Mhz; Inductance Bourns | Surface Mount High Frequency Inductor, Cm453232 Series, 1 Mh, 10%, 1812 [4532 Metric], 2.5 Mhz Rohs Compliant Bourns | Inductor, 1Mh, 30Ma, 10%, 2.5Mhz, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |||||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH |