Bourns, Inc. Fixed Inductors CM453232-102JL

Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-102JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-102JLTR-ND
Fixed Inductors CM453232-102JLTR-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-102JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-102JLCT-ND
Fixed Inductors CM453232-102JLCT-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-102JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-102JLDKR-ND
Fixed Inductors CM453232-102JLDKR-ND
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1MH 30MA 40 OHM Inductor and Choke - 71-CM453232-102JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 30MA 40 OHM Inductor and Choke
71-CM453232-102JL
SMD 1MH 30MA 40 OHM Inductor and Choke 71-CM453232-102JL
FIXED IND 1MH 30MA 40 OHM SMD Product overview: CM453232-102JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 30MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 30MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-102JL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 30MA 40 OHM SMD Product overview: CM453232-102JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 30MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 30MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-102JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380828-CM453232-102JL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380828-CM453232-102JL
Inductors, Coils, Chokes - Fixed Inductors 1380828-CM453232-102JL
Win Source Part Number: 1380828-CM453232-102 JL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1 mH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 pcs Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 2.5MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 40Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 30 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CM453232 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380828-CM453232-102JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500 pcs
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 2.5MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 40Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CM453232
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Surface Mount Inductors - 2330761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330761P
Surface Mount Inductors 2330761P
Bourns CM453232-102JL

Bourns CM453232-102JL

Supplier's Site
Surface Mount Inductors - 2330760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330760
Surface Mount Inductors 2330760
Bourns CM453232-102JL

Bourns CM453232-102JL

Supplier's Site
Surface Mount Inductors - 2330761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330761
Surface Mount Inductors 2330761
Bourns CM453232-102JL

Bourns CM453232-102JL

Supplier's Site
Chip Inductor, 1Mh, 300Ma 5% 2.5Mhz; Inductance Bourns - 61J5182 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Mh, 300Ma 5% 2.5Mhz; Inductance Bourns
61J5182
Chip Inductor, 1Mh, 300Ma 5% 2.5Mhz; Inductance Bourns 61J5182
CHIP INDUCTOR, 1MH, 300MA 5% 2.5MHZ; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 1MH, 300MA 5% 2.5MHZ; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 30Ma, 5%, 2.5Mhz, Full Reel; Inductance Bourns - 83R8526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 30Ma, 5%, 2.5Mhz, Full Reel; Inductance Bourns
83R8526
Inductor, 1Mh, 30Ma, 5%, 2.5Mhz, Full Reel; Inductance Bourns 83R8526
INDUCTOR, 1MH, 30MA, 5%, 2.5MHz, FULL REEL; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 1MH, 30MA, 5%, 2.5MHz, FULL REEL; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2.5MHz; DC Current Rating:30mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 1 Mh, 10%, 1812 [4532 Metric], 2.5 Mhz Rohs Compliant Bourns - 47Y7149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 1 Mh, 10%, 1812 [4532 Metric], 2.5 Mhz Rohs Compliant Bourns
47Y7149
Surface Mount High Frequency Inductor, Cm453232 Series, 1 Mh, 10%, 1812 [4532 Metric], 2.5 Mhz Rohs Compliant Bourns 47Y7149
Surface Mount High Frequency Inductor, CM453232 Series, 1 mH, 10%, 1812 [4532 Metric], 2.5 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 1 mH, 10%, 1812 [4532 Metric], 2.5 MHz RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CM453232-102JL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-102JL
Fixed Inductors CM453232-102JL
FIXED IND 1MH 30MA 40 OHM SMD

FIXED IND 1MH 30MA 40 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-102JLTR-ND 71-CM453232-102JL 1380828-CM453232-102JL 2330761P 61J5182 47Y7149 CM453232-102JL
Product Name Fixed Inductors SMD 1MH 30MA 40 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Chip Inductor, 1Mh, 300Ma 5% 2.5Mhz; Inductance Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 1 Mh, 10%, 1812 [4532 Metric], 2.5 Mhz Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details