Bourns, Inc. Inductor, 10Uh, 250Ma, 10%, 20Mhz, Full Reel; Inductance Bourns CM453232-100KL.

Description
INDUCTOR, 10UH, 250MA, 10%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 250MA, 10%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 250Ma, 10%, 20Mhz, Full Reel; Inductance Bourns - 27AC1890 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 250Ma, 10%, 20Mhz, Full Reel; Inductance Bourns
27AC1890
Inductor, 10Uh, 250Ma, 10%, 20Mhz, Full Reel; Inductance Bourns 27AC1890
INDUCTOR, 10UH, 250MA, 10%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 10UH, 250MA, 10%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1890
Product Name Inductor, 10Uh, 250Ma, 10%, 20Mhz, Full Reel; Inductance Bourns
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details