Bourns, Inc. Fixed Inductors CM322522-R82ML

Description
820nH Unshielded Wirewound Inductor 245mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 245mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-R82ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R82ML-ND
Fixed Inductors CM322522-R82ML-ND
820nH Unshielded Wirewound Inductor 245mA 610mOhm Max Nonstandard

820nH Unshielded Wirewound Inductor 245mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM322522-R82ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details