Bourns, Inc. Fixed Inductors CM322522-R47ML

Description
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-R47MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R47MLTR-ND
Fixed Inductors CM322522-R47MLTR-ND
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-R47MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R47MLCT-ND
Fixed Inductors CM322522-R47MLCT-ND
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-R47MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R47MLDKR-ND
Fixed Inductors CM322522-R47MLDKR-ND
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, Cm322522 Series, 470 Nh, 20%, 1210 [3225 Metric], 160 Mhz Rohs Compliant Bourns - 38K0507 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 470 Nh, 20%, 1210 [3225 Metric], 160 Mhz Rohs Compliant Bourns
38K0507
Surface Mount High Frequency Inductor, Cm322522 Series, 470 Nh, 20%, 1210 [3225 Metric], 160 Mhz Rohs Compliant Bourns 38K0507
Surface Mount High Frequency Inductor, CM322522 Series, 470 nH, 20%, 1210 [3225 Metric], 160 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 470 nH, 20%, 1210 [3225 Metric], 160 MHz RoHS Compliant: Yes

Supplier's Site
Magnetics Chip Inductor Rohs Compliant Bourns - 84AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
84AC1008
Magnetics Chip Inductor Rohs Compliant Bourns 84AC1008
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site
Chip Inductor, 470Nh, 290Ma, 20%, 160Mhz; Inductance Bourns - 02J1424 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Nh, 290Ma, 20%, 160Mhz; Inductance Bourns
02J1424
Chip Inductor, 470Nh, 290Ma, 20%, 160Mhz; Inductance Bourns 02J1424
CHIP INDUCTOR, 470NH, 290MA, 20%, 160MHZ; Inductance:470nH; DC Resistance Max:0.44ohm; Self Resonant Frequency:160MHz; DC Current Rating:290mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

CHIP INDUCTOR, 470NH, 290MA, 20%, 160MHZ; Inductance:470nH; DC Resistance Max:0.44ohm; Self Resonant Frequency:160MHz; DC Current Rating:290mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-R47MLTR-ND 38K0507 84AC1008 02J1424
Product Name Fixed Inductors Surface Mount High Frequency Inductor, Cm322522 Series, 470 Nh, 20%, 1210 [3225 Metric], 160 Mhz Rohs Compliant Bourns Magnetics Chip Inductor Rohs Compliant Bourns Chip Inductor, 470Nh, 290Ma, 20%, 160Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details