Bourns, Inc. Fixed Inductors CM322522-R47KL

Description
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-R47KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R47KL-ND
Fixed Inductors CM322522-R47KL-ND
470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 290mA 440mOhm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 02J1423 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
02J1423
Magnetics Chip Inductor Rohs Compliant Bourns 02J1423
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-R47KL-ND 02J1423
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details