FIXED IND 330NH 330MA 350MOHM SM Product overview: CM322522-R33ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-R33ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1052513-CM322522-R33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM322522
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 330 nH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 25.2MHz
Frequency - Self Resonant: 190MHz
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): AISM-1812-R33M-T; CK2125R33M-T; MLF2012DR10M; CM453232-R33ML; MLF2012DR33MT000; LK2125R33M-T; NLCV32T-R33M-PFRCM32
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 330 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM322522-R33MLCT,-CM
Base Product Number: CM322522
330nH Unshielded Inductor 330mA 350mOhm Max Nonstandard
330nH Unshielded Inductor 330mA 350mOhm Max Nonstandard
FIXED IND 330NH 330MA 350 MOHM
CHIP INDUCTOR, 330NH, 330MA, 20%, 190MHZ; Inductance:330nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:190MHz; DC Current Rating:330mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM322522-R33ML | 1052513-CM322522-R33ML | 118-CM322522-R33MLCT-ND | 14P5482 |
| Product Name | 330MA 350MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Chip Inductor, 330Nh, 330Ma, 20%, 190Mhz; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |