Bourns, Inc. SMD 68UH 65MA 9 OHM Inductor and Choke CM322522-680KL

Description
FIXED IND 68UH 65MA 9 OHM SMD Product overview: CM322522-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 65MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 65MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 65MA 9 OHM SMD Product overview: CM322522-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 65MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 65MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 65MA 9 OHM Inductor and Choke - 71-CM322522-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 65MA 9 OHM Inductor and Choke
71-CM322522-680KL
SMD 68UH 65MA 9 OHM Inductor and Choke 71-CM322522-680KL
FIXED IND 68UH 65MA 9 OHM SMD Product overview: CM322522-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 65MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 65MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 65MA 9 OHM SMD Product overview: CM322522-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 65MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 65MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CM322522-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

68µH Unshielded Inductor 65mA 9Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns - 38K0521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns
38K0521
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns 38K0521
Surface Mount High Frequency Inductor, CM322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns - 02J1462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns
02J1462
Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns 02J1462
Surface Mount High Frequency Inductor, CM322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 68Uh, 65Ma 10% 15Mhz; Inductance Bourns - 62K3094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68Uh, 65Ma 10% 15Mhz; Inductance Bourns
62K3094
Chip Inductor, 68Uh, 65Ma 10% 15Mhz; Inductance Bourns 62K3094
CHIP INDUCTOR, 68UH, 65MA 10% 15MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency Min:15MHz; DC Current Rating:65mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 68UH, 65MA 10% 15MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency Min:15MHz; DC Current Rating:65mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM322522-680KL 118-CM322522-680KLCT-ND 38K0521 62K3094
Product Name SMD 68UH 65MA 9 OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Cm322522 Series, 68 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns Chip Inductor, 68Uh, 65Ma 10% 15Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details