Bourns, Inc. Surface Mount Inductors CM322522-3R3KL

Description
Bourns CM322522-3R3KL
Request a Quote Datasheet
Description
Bourns CM322522-3R3KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6927730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927730
Surface Mount Inductors 6927730
Bourns CM322522-3R3KL

Bourns CM322522-3R3KL

Supplier's Site
Surface Mount Inductors - 1729515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729515
Surface Mount Inductors 1729515
Bourns CM322522-3R3KL

Bourns CM322522-3R3KL

Supplier's Site
Fixed Inductors - CM322522-3R3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-3R3KLTR-ND
Fixed Inductors CM322522-3R3KLTR-ND
3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-3R3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-3R3KLCT-ND
Fixed Inductors CM322522-3R3KLCT-ND
3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-3R3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-3R3KLDKR-ND
Fixed Inductors CM322522-3R3KLDKR-ND
3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 180mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 180MA 1.2OHM Inductor and Choke - 71-CM322522-3R3KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 180MA 1.2OHM Inductor and Choke
71-CM322522-3R3KL
SMD 3.3UH 180MA 1.2OHM Inductor and Choke 71-CM322522-3R3KL
FIXED IND 3.3UH 180MA 1.2OHM SMD Product overview: CM322522-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 180MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 180MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-3R3KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 180MA 1.2OHM SMD Product overview: CM322522-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 180MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 180MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-3R3KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM322522-3R3KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM322522-3R3KL
Fixed Inductors CM322522-3R3KL
FIXED IND 3.3UH 180MA 1.2OHM SMD

FIXED IND 3.3UH 180MA 1.2OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 Mhz Rohs Compliant Bourns - 38K0516 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 Mhz Rohs Compliant Bourns
38K0516
Surface Mount High Frequency Inductor, Cm322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 Mhz Rohs Compliant Bourns 38K0516
Surface Mount High Frequency Inductor, CM322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 MHz RoHS Compliant: Yes

Supplier's Site
Chip Inductor 3.3Uh 180Ma 10% 65Mhz; Inductance Bourns - 62K3089 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 3.3Uh 180Ma 10% 65Mhz; Inductance Bourns
62K3089
Chip Inductor 3.3Uh 180Ma 10% 65Mhz; Inductance Bourns 62K3089
CHIP INDUCTOR 3.3UH 180MA 10% 65MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency Min:65MHz; DC Current Rating:180mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 3.3UH 180MA 10% 65MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency Min:65MHz; DC Current Rating:180mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6927730 CM322522-3R3KLTR-ND 71-CM322522-3R3KL CM322522-3R3KL 38K0516 62K3089
Product Name Surface Mount Inductors Fixed Inductors SMD 3.3UH 180MA 1.2OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Cm322522 Series, 3.3 H, 10%, 1210 [3225 Metric], 65 Mhz Rohs Compliant Bourns Chip Inductor 3.3Uh 180Ma 10% 65Mhz; Inductance Bourns
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1210 (3225m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details