Bourns, Inc. Fixed Inductors CM322522-330KL

Description
33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-330KLDKR-ND
Fixed Inductors CM322522-330KLDKR-ND
33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-330KLTR-ND
Fixed Inductors CM322522-330KLTR-ND
33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-330KLCT-ND
Fixed Inductors CM322522-330KLCT-ND
33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

33µH Unshielded Inductor 70mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 33UH 85MA 5.6 OHM Inductor and Choke - 71-CM322522-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 85MA 5.6 OHM Inductor and Choke
71-CM322522-330KL
SMD 33UH 85MA 5.6 OHM Inductor and Choke 71-CM322522-330KL
FIXED IND 33UH 85MA 5.6 OHM SMD Product overview: CM322522-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 85MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 85MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 85MA 5.6 OHM SMD Product overview: CM322522-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 85MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 85MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958802-CM322522-330KL
Inductors, Coils, Chokes - Fixed Inductors 958802-CM322522-330KL
Win Source Part Number: 958802-CM322522-330K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM322522 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 5.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): AISM-1210-330K-T; CMH322522-330KL; NLCV25T-330K-PF; LB2518T330K; AIUR-03-330K; LB2518T330KV; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 70 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM322522-330KLCT,CM3 22522-330KLDKR,CM322 522-330KL-ND,CM32252 2330KL,CM322522-330K LTR Base Product Number: CM322522

Win Source Part Number: 958802-CM322522-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM322522
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): AISM-1210-330K-T; CMH322522-330KL; NLCV25T-330K-PF; LB2518T330K; AIUR-03-330K; LB2518T330KV;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM322522-330KLCT,CM322522-330KLDKR,CM322522-330KL-ND,CM322522330KL,CM322522-330KLTR
Base Product Number: CM322522

Buy Now Datasheet
Chip Inductor, 33Uh, 85Ma 10% 20Mhz; Inductance Bourns - 62K3090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 33Uh, 85Ma 10% 20Mhz; Inductance Bourns
62K3090
Chip Inductor, 33Uh, 85Ma 10% 20Mhz; Inductance Bourns 62K3090
CHIP INDUCTOR, 33UH, 85MA 10% 20MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:85mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 33UH, 85MA 10% 20MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:85mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-330KLDKR-ND 71-CM322522-330KL 958802-CM322522-330KL 62K3090
Product Name Fixed Inductors SMD 33UH 85MA 5.6 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Chip Inductor, 33Uh, 85Ma 10% 20Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details