Bourns, Inc. Fixed Inductors CM322522-2R7ML

Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-2R7ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R7ML-ND
Fixed Inductors CM322522-2R7ML-ND
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 02J1448 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
02J1448
Magnetics Chip Inductor Rohs Compliant Bourns 02J1448
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-2R7ML-ND 02J1448
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data