Bourns, Inc. Fixed Inductors CM322522-2R7KL

Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-2R7KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R7KL-ND
Fixed Inductors CM322522-2R7KL-ND
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM322522-2R7KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers