Bourns, Inc. Fixed Inductors CM322522-2R7JL

Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-2R7JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R7JL-ND
Fixed Inductors CM322522-2R7JL-ND
2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 180mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CM322522-2R7JL
866873-CM322522-2R7JL
Fixed Inductors - CM322522-2R7JL 866873-CM322522-2R7JL
Manufacturer: Bourns Inc. Win Source Part Number: 866873-CM322522-2R7J L Series: CM322522 Operating Temperature Range: -40°C ~ 125°C Features: 2.7 µH Unshielded Wirewound Inductor 180 mA 1.1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: CM322522 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 866873-CM322522-2R7JL
Series: CM322522
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7 µH Unshielded Wirewound Inductor 180 mA 1.1Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: CM322522
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 2.7UH 180MA 1.1OHM Inductor and Choke - 71-CM322522-2R7JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 180MA 1.1OHM Inductor and Choke
71-CM322522-2R7JL
SMD 2.7UH 180MA 1.1OHM Inductor and Choke 71-CM322522-2R7JL
FIXED IND 2.7UH 180MA 1.1OHM SMD Product overview: CM322522-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 180MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 180MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R7JL can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 180MA 1.1OHM SMD Product overview: CM322522-2R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 180MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 180MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R7JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 14P5495 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
14P5495
Magnetics Chip Inductor Rohs Compliant Bourns 14P5495
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-2R7JL-ND 866873-CM322522-2R7JL 71-CM322522-2R7JL 14P5495
Product Name Fixed Inductors Fixed Inductors - CM322522-2R7JL SMD 2.7UH 180MA 1.1OHM Inductor and Choke Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers