Bourns, Inc. 2.2UH 190MA 950MOHM Inductor and Choke CM322522-2R2KL

Description
FIXED IND 2.2UH 190MA 950MOHM SM Product overview: CM322522-2R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 190MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 190MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R2KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 190MA 950MOHM SM Product overview: CM322522-2R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 190MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 190MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R2KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 190MA 950MOHM Inductor and Choke - 71-CM322522-2R2KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 190MA 950MOHM Inductor and Choke
71-CM322522-2R2KL
2.2UH 190MA 950MOHM Inductor and Choke 71-CM322522-2R2KL
FIXED IND 2.2UH 190MA 950MOHM SM Product overview: CM322522-2R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 190MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 190MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R2KL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 190MA 950MOHM SM Product overview: CM322522-2R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 190MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 190MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-2R2KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM322522-2R2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R2KLDKR-ND
Fixed Inductors CM322522-2R2KLDKR-ND
2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-2R2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R2KLTR-ND
Fixed Inductors CM322522-2R2KLTR-ND
2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-2R2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-2R2KLCT-ND
Fixed Inductors CM322522-2R2KLCT-ND
2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

2.2µH Unshielded Inductor 190mA 950mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, Cm322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 Mhz Rohs Compliant Bourns - 38K0514 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 Mhz Rohs Compliant Bourns
38K0514
Surface Mount High Frequency Inductor, Cm322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 Mhz Rohs Compliant Bourns 38K0514
Surface Mount High Frequency Inductor, CM322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 MHz RoHS Compliant: Yes

Supplier's Site
Magnetics Chip Inductor Rohs Compliant Bourns - 98AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
98AC0900
Magnetics Chip Inductor Rohs Compliant Bourns 98AC0900
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wirewound Inductor, 2.2Uh, 0.32A, 1210; Inductance Bourns - 62K3087 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 2.2Uh, 0.32A, 1210; Inductance Bourns
62K3087
Wirewound Inductor, 2.2Uh, 0.32A, 1210; Inductance Bourns 62K3087
WIREWOUND INDUCTOR, 2.2UH, 0.32A, 1210; Inductance:2.2µH; DC Resistance Max:1ohm; Self Resonant Frequency:75MHz; DC Current Rating:320mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Length:3.2mmRoHS Compliant: Yes

WIREWOUND INDUCTOR, 2.2UH, 0.32A, 1210; Inductance:2.2µH; DC Resistance Max:1ohm; Self Resonant Frequency:75MHz; DC Current Rating:320mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM322522-2R2KL CM322522-2R2KLDKR-ND 38K0514 98AC0900 62K3087
Product Name 2.2UH 190MA 950MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Cm322522 Series, 2.2 H, 10%, 1210 [3225 Metric], 80 Mhz Rohs Compliant Bourns Magnetics Chip Inductor Rohs Compliant Bourns Wirewound Inductor, 2.2Uh, 0.32A, 1210; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details