Bourns, Inc. Fixed Inductors CM322522-270KL

Description
FIXED IND 27UH 90MA 5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 27UH 90MA 5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM322522-270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 90MA 5 OHM SMD

FIXED IND 27UH 90MA 5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CM322522-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 90mA 5Ohm Max Nonstandard

27µH Unshielded Wirewound Inductor 90mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-CM322522-270KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 90MA 5 OHM SMD

FIXED IND 27UH 90MA 5 OHM SMD

Buy Now Datasheet
SMD 27UH 90MA 5 OHM Inductor and Choke - 71-CM322522-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 90MA 5 OHM Inductor and Choke
71-CM322522-270KL
SMD 27UH 90MA 5 OHM Inductor and Choke 71-CM322522-270KL
FIXED IND 27UH 90MA 5 OHM SMD Product overview: CM322522-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 90MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 90MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 90MA 5 OHM SMD Product overview: CM322522-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 90MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 90MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 27Uh, 90Ma, 10%, 22Mhz; Inductance Bourns - 02J1451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 90Ma, 10%, 22Mhz; Inductance Bourns
02J1451
Inductor, 27Uh, 90Ma, 10%, 22Mhz; Inductance Bourns 02J1451
INDUCTOR, 27UH, 90MA, 10%, 22MHZ; Inductance:27µH; DC Resistance Max:5ohm; Self Resonant Frequency:22MHz; DC Current Rating:90mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 27UH, 90MA, 10%, 22MHZ; Inductance:27µH; DC Resistance Max:5ohm; Self Resonant Frequency:22MHz; DC Current Rating:90mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM322522-270KLDKR-ND 71-CM322522-270KL 02J1451
Product Name Fixed Inductors SMD 27UH 90MA 5 OHM Inductor and Choke Inductor, 27Uh, 90Ma, 10%, 22Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details