220µH Unshielded Wirewound Inductor 45mA 21Ohm Max Nonstandard
FIXED IND 220UH 45MA 21 OHM SMD Product overview: CM322522-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 45MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 45MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-221KL can be used for catalog matching and distributor lookup.
FIXED IND 220UH 45MA 21 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM322522-221KLTR-ND | 71-CM322522-221KL | CM322522-221KL |
| Product Name | Fixed Inductors | SMD 220UH 45MA 21 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |