Bourns, Inc. Fixed Inductors CM322522-220KL

Description
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-220KLDKR-ND
Fixed Inductors CM322522-220KLDKR-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-220KLCT-ND
Fixed Inductors CM322522-220KLCT-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-220KLTR-ND
Fixed Inductors CM322522-220KLTR-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-220KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM322522-220KL
Fixed Inductors CM322522-220KL
FIXED IND 22UH 105MA 3.7 OHM SMD

FIXED IND 22UH 105MA 3.7 OHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, 105Ma, 10%, 25Mhz, Full Reel; Inductance Bourns - 02J1449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 105Ma, 10%, 25Mhz, Full Reel; Inductance Bourns
02J1449
Inductor, 22Uh, 105Ma, 10%, 25Mhz, Full Reel; Inductance Bourns 02J1449
INDUCTOR, 22UH, 105MA, 10%, 25MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

INDUCTOR, 22UH, 105MA, 10%, 25MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh; Inductance Bourns - 38K0515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh; Inductance Bourns
38K0515
Inductor, 22Uh; Inductance Bourns 38K0515
INDUCTOR, 22UH; Inductance:22µH; Product Range:CM322522 Series; DC Current Rating:110mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

INDUCTOR, 22UH; Inductance:22µH; Product Range:CM322522 Series; DC Current Rating:110mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns - 38AC0787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns
38AC0787
Inductor, 22Uh, 10%, Unshielded; Inductance Bourns 38AC0787
INDUCTOR, 22UH, 10%, UNSHIELDED; Inductance:22µH; Product Range:CM322522 Series; DC Current Rating:105mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:3.7ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, UNSHIELDED; Inductance:22µH; Product Range:CM322522 Series; DC Current Rating:105mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshielded; DC Resistance Max:3.7ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-220KLDKR-ND CM322522-220KL 02J1449 38K0515 38AC0787
Product Name Fixed Inductors Fixed Inductors Inductor, 22Uh, 105Ma, 10%, 25Mhz, Full Reel; Inductance Bourns Inductor, 22Uh; Inductance Bourns Inductor, 22Uh, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details