Bourns, Inc. Fixed Inductors CM322522-1R8KL

Description
1.8µH Unshielded Wirewound Inductor 200mA 820mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 200mA 820mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-1R8KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-1R8KL-ND
Fixed Inductors CM322522-1R8KL-ND
1.8µH Unshielded Wirewound Inductor 200mA 820mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 200mA 820mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 1.8Uh 200Ma 10% 85Mhz; Inductance Bourns - 02J1436 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1.8Uh 200Ma 10% 85Mhz; Inductance Bourns
02J1436
Chip Inductor 1.8Uh 200Ma 10% 85Mhz; Inductance Bourns 02J1436
CHIP INDUCTOR 1.8UH 200MA 10% 85MHZ; Inductance:1.8µH; DC Resistance Max:0.82ohm; Self Resonant Frequency:85MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Length:2.9mmRoHS Compliant: Yes

CHIP INDUCTOR 1.8UH 200MA 10% 85MHZ; Inductance:1.8µH; DC Resistance Max:0.82ohm; Self Resonant Frequency:85MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Length:2.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-1R8KL-ND 02J1436
Product Name Fixed Inductors Chip Inductor 1.8Uh 200Ma 10% 85Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers