Bourns, Inc. SMD 1UH 230MA 690 MOHM Inductor and Choke CM322522-1R0KL

Description
FIXED IND 1UH 230MA 690 MOHM SMD Product overview: CM322522-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 230MA, 690 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 230MA, 690 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R0KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 230MA 690 MOHM SMD Product overview: CM322522-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 230MA, 690 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 230MA, 690 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R0KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 230MA 690 MOHM Inductor and Choke - 71-CM322522-1R0KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 230MA 690 MOHM Inductor and Choke
71-CM322522-1R0KL
SMD 1UH 230MA 690 MOHM Inductor and Choke 71-CM322522-1R0KL
FIXED IND 1UH 230MA 690 MOHM SMD Product overview: CM322522-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 230MA, 690 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 230MA, 690 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R0KL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 230MA 690 MOHM SMD Product overview: CM322522-1R0KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 230MA, 690 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 230MA, 690 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-1R0KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CM322522-1R0KL
915584-CM322522-1R0KL
Fixed Inductors - CM322522-1R0KL 915584-CM322522-1R0KL
Manufacturer: Bourns Inc. Win Source Part Number: 915584-CM322522-1R0K L Series: CM322522 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 690mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: CM322522 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CM322522-1R0KLTR, CM322522-1R0KLDKR, CM3225221R0KL, CM322522-1R0KL-ND, CM322522-1R0KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 915584-CM322522-1R0KL
Series: CM322522
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 690mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: CM322522
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CM322522-1R0KLTR, CM322522-1R0KLDKR, CM3225221R0KL, CM322522-1R0KL-ND, CM322522-1R0KLCT

Buy Now Datasheet
Fixed Inductors - CM322522-1R0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-1R0KLDKR-ND
Fixed Inductors CM322522-1R0KLDKR-ND
1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-1R0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-1R0KLTR-ND
Fixed Inductors CM322522-1R0KLTR-ND
1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-1R0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-1R0KLCT-ND
Fixed Inductors CM322522-1R0KLCT-ND
1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

1µH Unshielded Inductor 230mA 690mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6927712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927712
Surface Mount Inductors 6927712
Bourns CM322522-1R0KL

Bourns CM322522-1R0KL

Supplier's Site
Surface Mount Inductors - 6927712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6927712P
Surface Mount Inductors 6927712P
Bourns CM322522-1R0KL

Bourns CM322522-1R0KL

Supplier's Site
Surface Mount Inductors - 1729513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729513
Surface Mount Inductors 1729513
Bourns CM322522-1R0KL

Bourns CM322522-1R0KL

Supplier's Site
Fixed Inductors - CM322522-1R0KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM322522-1R0KL
Fixed Inductors CM322522-1R0KL
FIXED IND 1UH 230MA 690 MOHM SMD

FIXED IND 1UH 230MA 690 MOHM SMD

Supplier's Site Datasheet
Chip Inductor, 1Uh 230Ma 10% 115Mhz; Inductance Bourns - 02J1432 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh 230Ma 10% 115Mhz; Inductance Bourns
02J1432
Chip Inductor, 1Uh 230Ma 10% 115Mhz; Inductance Bourns 02J1432
CHIP INDUCTOR, 1UH 230MA 10% 115MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 1UH 230MA 10% 115MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, 10%, Unshielded; Inductance Bourns - 38AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, Unshielded; Inductance Bourns
38AC0786
Inductor, 1Uh, 10%, Unshielded; Inductance Bourns 38AC0786
INDUCTOR, 1UH, 10%, UNSHIELDED; Inductance:1µH; Product Range:CM322522 Series; DC Current Rating:230mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.7ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, 10%, UNSHIELDED; Inductance:1µH; Product Range:CM322522 Series; DC Current Rating:230mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.7ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Inductor, 1.0Uh; Inductance Bourns - 38K0509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0Uh; Inductance Bourns
38K0509
Inductor, 1.0Uh; Inductance Bourns 38K0509
INDUCTOR, 1.0UH; Inductance:1µH; Product Range:CM322522 Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.69ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

INDUCTOR, 1.0UH; Inductance:1µH; Product Range:CM322522 Series; DC Current Rating:400mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.69ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM322522-1R0KL 915584-CM322522-1R0KL CM322522-1R0KLDKR-ND 6927712 6927712P CM322522-1R0KL 02J1432 38AC0786 38K0509
Product Name SMD 1UH 230MA 690 MOHM Inductor and Choke Fixed Inductors - CM322522-1R0KL Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Chip Inductor, 1Uh 230Ma 10% 115Mhz; Inductance Bourns Inductor, 1Uh, 10%, Unshielded; Inductance Bourns Inductor, 1.0Uh; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details