Bourns, Inc. Fixed Inductors - CM322522-180KL CM322522-180KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162118-CM322522-180 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162118-CM322522-180 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CM322522-180KL
1162118-CM322522-180KL
Fixed Inductors - CM322522-180KL 1162118-CM322522-180KL
Manufacturer: Bourns Inc. Win Source Part Number: 1162118-CM322522-180 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1162118-CM322522-180KL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - CM322522-180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-180KLCT-ND
Fixed Inductors CM322522-180KLCT-ND
18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-180KLDKR-ND
Fixed Inductors CM322522-180KLDKR-ND
18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-180KLTR-ND
Fixed Inductors CM322522-180KLTR-ND
18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
SMD 18UH 110MA 3.3 OHM Inductor and Choke - 71-CM322522-180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 110MA 3.3 OHM Inductor and Choke
71-CM322522-180KL
SMD 18UH 110MA 3.3 OHM Inductor and Choke 71-CM322522-180KL
FIXED IND 18UH 110MA 3.3 OHM SMD Product overview: CM322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 110MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 110MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-180KL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 110MA 3.3 OHM SMD Product overview: CM322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 110MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 110MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 18Uh, 0.12A, 1210; Inductance Bourns - 02J1444 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Uh, 0.12A, 1210; Inductance Bourns
02J1444
Multilayer Inductor, 18Uh, 0.12A, 1210; Inductance Bourns 02J1444
MULTILAYER INDUCTOR, 18UH, 0.12A, 1210; Inductance:18µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:20MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Width:2.5mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 18UH, 0.12A, 1210; Inductance:18µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:20MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, 18Uh, 10%, 1210, 20Mhz Rohs Compliant Bourns - 92AH4211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 10%, 1210, 20Mhz Rohs Compliant Bourns
92AH4211
Inductor, 18Uh, 10%, 1210, 20Mhz Rohs Compliant Bourns 92AH4211
INDUCTOR, 18UH, 10%, 1210, 20MHZ ROHS COMPLIANT: YES

INDUCTOR, 18UH, 10%, 1210, 20MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1162118-CM322522-180KL CM322522-180KLCT-ND 71-CM322522-180KL 02J1444 92AH4211
Product Name Fixed Inductors - CM322522-180KL Fixed Inductors SMD 18UH 110MA 3.3 OHM Inductor and Choke Multilayer Inductor, 18Uh, 0.12A, 1210; Inductance Bourns Inductor, 18Uh, 10%, 1210, 20Mhz Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers