120µH Unshielded Wirewound Inductor 55mA 11Ohm Max Nonstandard
CHIP INDUCTOR, 120UH 55MA 10% 10MHZ; Inductance:120µH; DC Resistance Max:11ohm; Self Resonant Frequency:10MHz; DC Current Rating:55mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM322522-121KL-ND | 02J1441 |
| Product Name | Fixed Inductors | Chip Inductor, 120Uh 55Ma 10% 10Mhz; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |