Bourns, Inc. Fixed Inductors CM322522-120JL

Description
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-120JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-120JL-ND
Fixed Inductors CM322522-120JL-ND
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max Nonstandard

12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 14P5489 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
14P5489
Magnetics Chip Inductor Rohs Compliant Bourns 14P5489
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-120JL-ND 14P5489
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details