Bourns, Inc. Fixed Inductors - CM252016-R47KL CM252016-R47KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 915570-CM252016-R47K L Series: CM252016 Operating Temperature Range: -20°C ~ 100°C Features: 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: CM252016 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 915570-CM252016-R47K L Series: CM252016 Operating Temperature Range: -20°C ~ 100°C Features: 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: CM252016 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CM252016-R47KL
915570-CM252016-R47KL
Fixed Inductors - CM252016-R47KL 915570-CM252016-R47KL
Manufacturer: Bourns Inc. Win Source Part Number: 915570-CM252016-R47K L Series: CM252016 Operating Temperature Range: -20°C ~ 100°C Features: 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: CM252016 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 915570-CM252016-R47KL
Series: CM252016
Operating Temperature Range: -20°C ~ 100°C
Features: 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM252016
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 155MA 1 OHM 155 mA Inductor and Choke - 71-CM252016-R47KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 155MA 1 OHM 155 mA Inductor and Choke
71-CM252016-R47KL
SMD 155MA 1 OHM 155 mA Inductor and Choke 71-CM252016-R47KL
FIXED IND 470NH 155MA 1 OHM SMD / 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard Product overview: CM252016-R47KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155MA, 1 OHM, 155 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155MA, 1 OHM, 155 mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM252016-R47KL can be used for catalog matching and distributor lookup.

FIXED IND 470NH 155MA 1 OHM SMD / 470 nH Unshielded Wirewound Inductor 155 mA 1Ohm Max Nonstandard Product overview: CM252016-R47KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155MA, 1 OHM, 155 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155MA, 1 OHM, 155 mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM252016-R47KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915570-CM252016-R47KL 71-CM252016-R47KL
Product Name Fixed Inductors - CM252016-R47KL SMD 155MA 1 OHM 155 mA Inductor and Choke
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details