Bourns, Inc. Fixed Inductors CM252016-82NKL

Description
82nH Unshielded Wirewound Inductor 185mA 730mOhm Max Nonstandard
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 185mA 730mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-82NKL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-82NKL-ND
Fixed Inductors CM252016-82NKL-ND
82nH Unshielded Wirewound Inductor 185mA 730mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 185mA 730mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM252016-82NKL-ND
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Polymer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details