Bourns, Inc. Fixed Inductors CM252016-68NKL

Description
68nH Unshielded Wirewound Inductor 190mA 680mOhm Max Nonstandard
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 190mA 680mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-68NKL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-68NKL-ND
Fixed Inductors CM252016-68NKL-ND
68nH Unshielded Wirewound Inductor 190mA 680mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 190mA 680mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM252016-68NKL-ND
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Polymer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers