Bourns, Inc. Fixed Inductors CM252016-330KL

Description
33µH Unshielded Wirewound Inductor 110mA 7.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 110mA 7.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-330KLTR-ND
Fixed Inductors CM252016-330KLTR-ND
33µH Unshielded Wirewound Inductor 110mA 7.1Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 110mA 7.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR, WIREWOUND, SMD, EIA 1008, 10%, 33UH - 70153657 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, WIREWOUND, SMD, EIA 1008, 10%, 33UH
70153657
INDUCTOR, WIREWOUND, SMD, EIA 1008, 10%, 33UH 70153657
General Specifications Temperature Rise: 20°C max. Ambient Temperature: 80°C max. Operating Temperature: –20°C to +100°C. Storage Temperature: –40°C to +100°C. CM16, CM25, CM32: Resistance to Soldering Heat: 260°C, 5 seconds. CM45: Resistance to Soldering Heat: 245°C, 5 seconds. Features High Resistance to Heat and Humidity Resistance to Mechanical Shock and Pressure Accurate Dimensions for Automatic Surface Mounting Wide Inductance Range (1.0 nH to 1000 μH) Applications Mobile Phones Cellular Phones CTV, VCR, HIC, FDD

General Specifications
Temperature Rise:
20°C max. Ambient Temperature: 80°C max. Operating Temperature: –20°C to +100°C.
Storage Temperature: –40°C to +100°C. CM16, CM25, CM32: Resistance to Soldering Heat: 260°C, 5 seconds. CM45: Resistance to Soldering Heat: 245°C, 5 seconds.
Features

  • High Resistance to Heat and Humidity
  • Resistance to Mechanical Shock and Pressure
  • Accurate Dimensions for Automatic Surface Mounting
  • Wide Inductance Range (1.0 nH to 1000 μH)
    Applications
  • Mobile Phones
  • Cellular Phones
  • CTV, VCR, HIC, FDD
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM252016-330KLTR-ND 70153657
Product Name Fixed Inductors INDUCTOR, WIREWOUND, SMD, EIA 1008, 10%, 33UH
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details