Bourns, Inc. Fixed Inductors CM252016-1R0KL

Description
1µH Unshielded Wirewound Inductor 195mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 195mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM252016-1R0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM252016-1R0KLTR-ND
Fixed Inductors CM252016-1R0KLTR-ND
1µH Unshielded Wirewound Inductor 195mA 650mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 195mA 650mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM252016-1R0KLTR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details